The HS5D-03RNM is a miniature interlock switch with a plastic head and three normally closed (3NC) contacts, designed for safety applications with head removal detection. It features a gold-plated contact suitable for small loads, M3 terminal screws for easy wiring, and maintains IP67 protection for the contacts. The switch has a compact size of 30W × 30D × 91H mm and is compatible with actuators from the HS5B/HS5E series. It meets IEC60947-5-1, EN1088, ISO14119, UL508, and CSA C22.2 No. 14 standards, with a rated insulation voltage of 300V and thermal current of 10A. The head rotation allows eight different actuator entry positions, and the main circuit (11-12) opens upon head removal. The gland port is M20, and the device is rated for operation from -30°C to +70°C with an impulse withstand voltage of 4 kV.
Safety Switch Plastic Head 3NC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 60T6064 |
| Product Name | Safety Switch Plastic Head 3Nc Rohs Compliant Idec |
| Approvals | RoHS |