IDEC Corporation Switch, Safety Interlock, 1No/1Nc, 10A; Product Range Idec HS5B-11B

Description
SWITCH, SAFETY INTERLOCK, 1NO/1NC, 10A; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:8A RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY INTERLOCK, 1NO/1NC, 10A; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, 1No/1Nc, 10A; Product Range Idec - 17M6712 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, 1No/1Nc, 10A; Product Range Idec
17M6712
Switch, Safety Interlock, 1No/1Nc, 10A; Product Range Idec 17M6712
SWITCH, SAFETY INTERLOCK, 1NO/1NC, 10A; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:8A RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, 1NO/1NC, 10A; Product Range:-; Contact Configuration:SPST-NO, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:8A RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, SAFETY, INTERLOCKING, HS5B SERIES, 1NO-1NC, G1/2 CONDUIT PORT - 70172609 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, SAFETY, INTERLOCKING, HS5B SERIES, 1NO-1NC, G1/2 CONDUIT PORT
70172609
Switch, SAFETY, INTERLOCKING, HS5B SERIES, 1NO-1NC, G1/2 CONDUIT PORT 70172609
30 × 30 × 91 mm; Compact Housing Available with 2 Contact Configurations (1 NO — 1 NC or 2 NC) Flexible Actuator Entry System Allows Easy Install on Most Doors Plastic Housing: Light Weight Contacts Disconnect Even if Welded (IC60947-5-1) Degree of Protection: IP67 (IEC60529)

  • 30 × 30 × 91 mm; Compact Housing
  • Available with 2 Contact Configurations (1 NO — 1 NC or 2 NC)
  • Flexible Actuator Entry System Allows Easy Install on Most Doors
  • Plastic Housing: Light Weight
  • Contacts Disconnect Even if Welded (IC60947-5-1)
  • Degree of Protection: IP67 (IEC60529)
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number 17M6712 70172609
Product Name Switch, Safety Interlock, 1No/1Nc, 10A; Product Range Idec Switch, SAFETY, INTERLOCKING, HS5B SERIES, 1NO-1NC, G1/2 CONDUIT PORT
Current Rating 10 amps 10 amps
AC Voltage Rating 250 volts 250 volts
DC Voltage Rating 250 volts 250 volts
Interlock Switch Style Keyed or Tongue Style Interlock Switch
NO Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products