IDEC Corporation Switch, Safety, Interlocking, HS5B Series, 2NC, G1/2 Conduit Port HS5B-02B

Description
30 × 30 × 91 mm; Compact Housing Available with 2 Contact Configurations (1 NO — 1 NC or 2 NC) Flexible Actuator Entry System Allows Easy Install on Most Doors Plastic Housing: Light Weight Contacts Disconnect Even if Welded (IC60947-5-1) Degree of Protection: IP67 (IEC60529)
Description
30 × 30 × 91 mm; Compact Housing Available with 2 Contact Configurations (1 NO — 1 NC or 2 NC) Flexible Actuator Entry System Allows Easy Install on Most Doors Plastic Housing: Light Weight Contacts Disconnect Even if Welded (IC60947-5-1) Degree of Protection: IP67 (IEC60529)

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety, Interlocking, HS5B Series, 2NC, G1/2 Conduit Port - 70172610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Safety, Interlocking, HS5B Series, 2NC, G1/2 Conduit Port
70172610
Switch, Safety, Interlocking, HS5B Series, 2NC, G1/2 Conduit Port 70172610
30 × 30 × 91 mm; Compact Housing Available with 2 Contact Configurations (1 NO — 1 NC or 2 NC) Flexible Actuator Entry System Allows Easy Install on Most Doors Plastic Housing: Light Weight Contacts Disconnect Even if Welded (IC60947-5-1) Degree of Protection: IP67 (IEC60529)

  • 30 × 30 × 91 mm; Compact Housing
  • Available with 2 Contact Configurations (1 NO — 1 NC or 2 NC)
  • Flexible Actuator Entry System Allows Easy Install on Most Doors
  • Plastic Housing: Light Weight
  • Contacts Disconnect Even if Welded (IC60947-5-1)
  • Degree of Protection: IP67 (IEC60529)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Mechanical Safety Interlock Switches
Product Number 70172610
Product Name Switch, Safety, Interlocking, HS5B Series, 2NC, G1/2 Conduit Port
Interlock Switch Style Keyed or Tongue Style Interlock Switch
NC Contacts 2
Switch Type Electrical Switching
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Door Interlock Switches - 8046681 - RS Components, Ltd.
Specs
International Approvals Ip20
View Details
Interlock Switches - 1882-1120827-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -4 to 131 F (-20 to 55 C)
View Details