IDEC Corporation Switch, Safety Interlock, Ip67, Cable; Product Range Idec HS3A-H21U4

Description
SWITCH, SAFETY INTERLOCK, IP67, CABLE; Product Range:-; Contact Configuration:-; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY INTERLOCK, IP67, CABLE; Product Range:-; Contact Configuration:-; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, Ip67, Cable; Product Range Idec - 43W4765 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, Ip67, Cable; Product Range Idec
43W4765
Switch, Safety Interlock, Ip67, Cable; Product Range Idec 43W4765
SWITCH, SAFETY INTERLOCK, IP67, CABLE; Product Range:-; Contact Configuration:-; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact Current DC Max:- RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, IP67, CABLE; Product Range:-; Contact Configuration:-; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 43W4765
Product Name Switch, Safety Interlock, Ip67, Cable; Product Range Idec
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410191 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-1069570-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details