IDEC Corporation Interlock Switches HS1L-R44KMSRM-G

Description
INTERLOCK SOLENOID RELEASE DPST
Request a Quote Datasheet
Description
INTERLOCK SOLENOID RELEASE DPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlock Switches - 1885-HS1L-R44KMSRM-G-ND - DigiKey
Thief River Falls, MN, United States
Interlock Switches
1885-HS1L-R44KMSRM-G-ND
Interlock Switches 1885-HS1L-R44KMSRM-G-ND
INTERLOCK SOLENOID RELEASE DPST

INTERLOCK SOLENOID RELEASE DPST

Buy Now Datasheet
Safety Sw, 5Pst-Nc, Spst-No, 10A, 250Vac; Product Range Idec - 47AC5009 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, 5Pst-Nc, Spst-No, 10A, 250Vac; Product Range Idec
47AC5009
Safety Sw, 5Pst-Nc, Spst-No, 10A, 250Vac; Product Range Idec 47AC5009
SAFETY SW, 5PST-NC, SPST-NO, 10A, 250VAC; Product Range:HS1L Series; Contact Configuration:5PST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes

SAFETY SW, 5PST-NC, SPST-NO, 10A, 250VAC; Product Range:HS1L Series; Contact Configuration:5PST-NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number 1885-HS1L-R44KMSRM-G-ND 47AC5009
Product Name Interlock Switches Safety Sw, 5Pst-Nc, Spst-No, 10A, 250Vac; Product Range Idec
Current Rating 10 to 8 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products