IDEC Corporation Solenoid Interlock Switches HS1L-DT44KMSR-R

Description
Idec HS1L-DT44KMSR-R
Request a Quote Datasheet
Description
Idec HS1L-DT44KMSR-R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Interlock Switches - 1794723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Interlock Switches
1794723
Solenoid Interlock Switches 1794723
Idec HS1L-DT44KMSR-R

Idec HS1L-DT44KMSR-R

Supplier's Site
Interlock Switches - 1885-1208-ND - DigiKey
Thief River Falls, MN, United States
Interlock Switches
1885-1208-ND
Interlock Switches 1885-1208-ND
INTERLOCK SOLENOID RELEASE 3PST

INTERLOCK SOLENOID RELEASE 3PST

Buy Now Datasheet
Safety Sw, 6Pst-Nc, 10A, 250Vac, Screw; Product Range Idec - 47AC5008 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, 6Pst-Nc, 10A, 250Vac, Screw; Product Range Idec
47AC5008
Safety Sw, 6Pst-Nc, 10A, 250Vac, Screw; Product Range Idec 47AC5008
SAFETY SW, 6PST-NC, 10A, 250VAC, SCREW; Product Range:HS1L Series; Contact Configuration:6PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP67; Contact Voltage DC Max:250V; Contact RoHS Compliant: Yes

SAFETY SW, 6PST-NC, 10A, 250VAC, SCREW; Product Range:HS1L Series; Contact Configuration:6PST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP67; Contact Voltage DC Max:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number 1794723 1885-1208-ND 47AC5008
Product Name Solenoid Interlock Switches Interlock Switches Safety Sw, 6Pst-Nc, 10A, 250Vac, Screw; Product Range Idec
Interlock Switch Style Keyed or Tongue Style Interlock Switch
International Approvals Ip67
Current Rating 10 to 8 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products