IDEC Corporation Switch, Safety Interlock, 2Nc, 10A; Product Range Idec HS1E-340KR

Description
SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:-; Contact Configuration:DPDT-N C; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:6A RoHS Compliant: No
Datasheet
Description
SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:-; Contact Configuration:DPDT-N C; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:6A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, 2Nc, 10A; Product Range Idec - 84C2803 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, 2Nc, 10A; Product Range Idec
84C2803
Switch, Safety Interlock, 2Nc, 10A; Product Range Idec 84C2803
SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:-; Contact Configuration:DPDT-N C; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:6A RoHS Compliant: No

SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:-; Contact Configuration:DPDT-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:6A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 84C2803
Product Name Switch, Safety Interlock, 2Nc, 10A; Product Range Idec
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products