IDEC Corporation Safety Interlock Switch, Spst-Nc/spst-Nc, 24Vdc; Product Range Idec HS1E-244R-G

Description
SAFETY INTERLOCK SWITCH, SPST-NC/SPST-NC, 24VDC; Product Range:-; Contact Configuration:SPST-N C, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, SPST-NC/SPST-NC, 24VDC; Product Range:-; Contact Configuration:SPST-N C, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, Spst-Nc/spst-Nc, 24Vdc; Product Range Idec - 84C2799 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, Spst-Nc/spst-Nc, 24Vdc; Product Range Idec
84C2799
Safety Interlock Switch, Spst-Nc/spst-Nc, 24Vdc; Product Range Idec 84C2799
SAFETY INTERLOCK SWITCH, SPST-NC/SPST-NC, 24VDC; Product Range:-; Contact Configuration:SPST-N C, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:24V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, SPST-NC/SPST-NC, 24VDC; Product Range:-; Contact Configuration:SPST-NC, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 84C2799
Product Name Safety Interlock Switch, Spst-Nc/spst-Nc, 24Vdc; Product Range Idec
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products