IDEC Corporation Switch, Safety Interlock, 2Nc, 10A; Product Range Idec HS1B-02R

Description
SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:HS1B Series; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:125V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:8A RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:HS1B Series; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:125V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, 2Nc, 10A; Product Range Idec - 84C2765 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, 2Nc, 10A; Product Range Idec
84C2765
Switch, Safety Interlock, 2Nc, 10A; Product Range Idec 84C2765
SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:HS1B Series; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:125V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:8A RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:HS1B Series; Contact Configuration:DPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:125V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 84C2765
Product Name Switch, Safety Interlock, 2Nc, 10A; Product Range Idec
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products