The HR6S-S1P is a safety relay module in the HR6S series, designed for predictive maintenance of safety systems with advanced diagnostic functions. It features screw terminals, operates at 24V AC/DC, and provides two normally open safety-related relay contacts with a maximum continuous current of 6 A. It meets Performance Level PL e and Category 4 per ISO 13849-1:2015, and Safety Integrity Level SIL 3 per IEC 62061. The module supports stop category 0, has a maximum short-circuit current of 1 kA, and a thermal current capacity of 12 A. It includes one sealing strip and is rated for a 20-year lifespan at 55 °C. Utilization categories include AC-15 (250 V, 3 A) and DC-13 (24 V, 3 A). External fusing of 10 A, category gG, is required.
SAFETY RELAY, DPST-NO, 5A, 250VAC, SCREW; Coil Voltage:-; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 36AJ7881 |
| Product Name | Safety Relay, Dpst-No, 5A, 250Vac, Screw; Coil Voltage Idec |
| Channels | Single Throw |