IDEC Corporation Safety Relay, Dpst-No, 5A, 250V, Push In; Coil Voltage Idec HR6S-S1C

Description
SAFETY RELAY, DPST-NO, 5A, 250V, PUSH IN; Coil Voltage:-; Contact Configuration:DPST-N O; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V; Contact Material:-RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, DPST-NO, 5A, 250V, PUSH IN; Coil Voltage:-; Contact Configuration:DPST-N O; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V; Contact Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, Dpst-No, 5A, 250V, Push In; Coil Voltage Idec - 36AJ7880 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Dpst-No, 5A, 250V, Push In; Coil Voltage Idec
36AJ7880
Safety Relay, Dpst-No, 5A, 250V, Push In; Coil Voltage Idec 36AJ7880
SAFETY RELAY, DPST-NO, 5A, 250V, PUSH IN; Coil Voltage:-; Contact Configuration:DPST-N O; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V; Contact Material:-RoHS Compliant: Yes

SAFETY RELAY, DPST-NO, 5A, 250V, PUSH IN; Coil Voltage:-; Contact Configuration:DPST-NO; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 36AJ7880
Product Name Safety Relay, Dpst-No, 5A, 250V, Push In; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.2431N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
3 suppliers