IDEC Corporation Safety Relay, 3No/1Nc, 5A, 250Vac, Screw; Coil Voltage Idec HR6S-DN1P

Description
SAFETY RELAY, 3NO/1NC, 5A, 250VAC, SCREW; Coil Voltage:-; Contact Configuration:3PST-N O, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, 3NO/1NC, 5A, 250VAC, SCREW; Coil Voltage:-; Contact Configuration:3PST-N O, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, 3No/1Nc, 5A, 250Vac, Screw; Coil Voltage Idec - 36AJ7877 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 3No/1Nc, 5A, 250Vac, Screw; Coil Voltage Idec
36AJ7877
Safety Relay, 3No/1Nc, 5A, 250Vac, Screw; Coil Voltage Idec 36AJ7877
SAFETY RELAY, 3NO/1NC, 5A, 250VAC, SCREW; Coil Voltage:-; Contact Configuration:3PST-N O, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SAFETY RELAY, 3NO/1NC, 5A, 250VAC, SCREW; Coil Voltage:-; Contact Configuration:3PST-NO, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 36AJ7877
Product Name Safety Relay, 3No/1Nc, 5A, 250Vac, Screw; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Channels Single Throw; Double Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details
Signal Relays - 1762725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Channels Double Throw
Mounting Surface mount
View Details
Safety Relays - 56.OA03.2462S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
2 suppliers