IDEC Corporation Safety Relay, 3Pst-No, 5A, 250Vac, Screw; Coil Voltage Idec HR6S-AT1P

Description
SAFETY RELAY, 3PST-NO, 5A, 250VAC, SCREW; Coil Voltage:-; Contact Configuration:3PST-N O, 3PST-NO, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, 3PST-NO, 5A, 250VAC, SCREW; Coil Voltage:-; Contact Configuration:3PST-N O, 3PST-NO, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, 3Pst-No, 5A, 250Vac, Screw; Coil Voltage Idec - 36AJ7875 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 3Pst-No, 5A, 250Vac, Screw; Coil Voltage Idec
36AJ7875
Safety Relay, 3Pst-No, 5A, 250Vac, Screw; Coil Voltage Idec 36AJ7875
SAFETY RELAY, 3PST-NO, 5A, 250VAC, SCREW; Coil Voltage:-; Contact Configuration:3PST-N O, 3PST-NO, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SAFETY RELAY, 3PST-NO, 5A, 250VAC, SCREW; Coil Voltage:-; Contact Configuration:3PST-NO, 3PST-NO, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 36AJ7875
Product Name Safety Relay, 3Pst-No, 5A, 250Vac, Screw; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products