IDEC Corporation Safety Relay, 3Pst-No, 5A, 250V, Push In; Coil Voltage Idec HR6S-AT1C

Description
SAFETY RELAY, 3PST-NO, 5A, 250V, PUSH IN; Coil Voltage:-; Contact Configuration:3PST-N O, 3PST-NO, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, 3PST-NO, 5A, 250V, PUSH IN; Coil Voltage:-; Contact Configuration:3PST-N O, 3PST-NO, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, 3Pst-No, 5A, 250V, Push In; Coil Voltage Idec - 36AJ7874 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 3Pst-No, 5A, 250V, Push In; Coil Voltage Idec
36AJ7874
Safety Relay, 3Pst-No, 5A, 250V, Push In; Coil Voltage Idec 36AJ7874
SAFETY RELAY, 3PST-NO, 5A, 250V, PUSH IN; Coil Voltage:-; Contact Configuration:3PST-N O, 3PST-NO, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SAFETY RELAY, 3PST-NO, 5A, 250V, PUSH IN; Coil Voltage:-; Contact Configuration:3PST-NO, 3PST-NO, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 36AJ7874
Product Name Safety Relay, 3Pst-No, 5A, 250V, Push In; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Miniature switching relay - miniature-switching-relay - BARTEC
Specs
AC Voltage 264 volts
AC Power 1250 VA
DC Power 50 watts
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details