IDEC Corporation Safety Relay, 2No/1Nc, 5A, 250V, Push In; Coil Voltage Idec HR6S-AK1C

Description
SAFETY RELAY, 2NO/1NC, 5A, 250V, PUSH IN; Coil Voltage:-; Contact Configuration:DPST-N O, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, 2NO/1NC, 5A, 250V, PUSH IN; Coil Voltage:-; Contact Configuration:DPST-N O, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, 2No/1Nc, 5A, 250V, Push In; Coil Voltage Idec - 36AJ7872 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 2No/1Nc, 5A, 250V, Push In; Coil Voltage Idec
36AJ7872
Safety Relay, 2No/1Nc, 5A, 250V, Push In; Coil Voltage Idec 36AJ7872
SAFETY RELAY, 2NO/1NC, 5A, 250V, PUSH IN; Coil Voltage:-; Contact Configuration:DPST-N O, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SAFETY RELAY, 2NO/1NC, 5A, 250V, PUSH IN; Coil Voltage:-; Contact Configuration:DPST-NO, SPST-NC; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 36AJ7872
Product Name Safety Relay, 2No/1Nc, 5A, 250V, Push In; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 6.00 amps
View Details
Relay/Socket - 52076 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Relay 4 NO/8 NC - relay-4-no-8-nc - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details