IDEC Corporation Safety Relays HR6S-AF1P

Description
SAFETY RELAY MOD CAT.4 SAF SCREW
Request a Quote Datasheet
Description
SAFETY RELAY MOD CAT.4 SAF SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 1885-HR6S-AF1P-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
1885-HR6S-AF1P-ND
Safety Relays 1885-HR6S-AF1P-ND
SAFETY RELAY MOD CAT.4 SAF SCREW

SAFETY RELAY MOD CAT.4 SAF SCREW

Buy Now Datasheet
Safety Relay, 3Pst-No, 5A, 250Vac, Screw; Coil Voltage Idec - 36AJ7871 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 3Pst-No, 5A, 250Vac, Screw; Coil Voltage Idec
36AJ7871
Safety Relay, 3Pst-No, 5A, 250Vac, Screw; Coil Voltage Idec 36AJ7871
SAFETY RELAY, 3PST-NO, 5A, 250VAC, SCREW; Coil Voltage:-; Contact Configuration:3PST-N O; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Material:- RoHS Compliant: Yes

SAFETY RELAY, 3PST-NO, 5A, 250VAC, SCREW; Coil Voltage:-; Contact Configuration:3PST-NO; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relays - HR6S-AF1P - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
HR6S-AF1P
Safety Relays HR6S-AF1P
SAFETY RELAY MOD CAT.4 SAF SCREW

SAFETY RELAY MOD CAT.4 SAF SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Safety Relays Safety Relays Safety Relays
Product Number 1885-HR6S-AF1P-ND 36AJ7871 HR6S-AF1P
Product Name Safety Relays Safety Relay, 3Pst-No, 5A, 250Vac, Screw; Coil Voltage Idec Safety Relays
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data