IDEC Corporation Safety Relay, Spdt, 5A, 250Vac, Push In; Coil Voltage Idec HR6S-AB1C

Description
SAFETY RELAY, SPDT, 5A, 250VAC, PUSH IN; Coil Voltage:-; Contact Configuration:SPDT; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, SPDT, 5A, 250VAC, PUSH IN; Coil Voltage:-; Contact Configuration:SPDT; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, Spdt, 5A, 250Vac, Push In; Coil Voltage Idec - 36AJ7868 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Spdt, 5A, 250Vac, Push In; Coil Voltage Idec
36AJ7868
Safety Relay, Spdt, 5A, 250Vac, Push In; Coil Voltage Idec 36AJ7868
SAFETY RELAY, SPDT, 5A, 250VAC, PUSH IN; Coil Voltage:-; Contact Configuration:SPDT; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V; Contact Material:- RoHS Compliant: Yes

SAFETY RELAY, SPDT, 5A, 250VAC, PUSH IN; Coil Voltage:-; Contact Configuration:SPDT; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Push In; Contact Voltage AC Nom:250V; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 36AJ7868
Product Name Safety Relay, Spdt, 5A, 250Vac, Push In; Coil Voltage Idec
Channels Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay 4 NO/8 NC - relay-4-no-8-nc - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details
Safety Relays - 56.OA01.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details