The HR2S-332N-T30 is a safety relay module with a time-delay output, compliant with EN ISO 13849-1 Category 4 and Performance Level e. It provides three safety normally open contacts and two auxiliary normally closed contacts, with selectable time delays from 2 to 30 seconds in 15 steps. Powered by 24 V DC (−15% to +10%), it features spring terminals for tool-free wiring and mounts on a DIN rail. Safety outputs are rated 240 V AC / 2 A and 24 V DC / 1 A, with dielectric strength of 2,500 V AC between terminals. The housing is IP40, terminals IP20, operating temperature is −10 to +55 °C, and weight is approximately 320 g. Dimensions are 95.7 mm × 45.0 mm × 111 mm.
RELAY, SAFETY, 6PST-NO, 240VAC, 2A; Coil Voltage:24VDC; Contact Configuration:6PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 47T1447 |
| Product Name | Relay, Safety, 6Pst-No, 240Vac, 2A; Coil Voltage Idec |
| Channels | Single Throw |