HR2S-332N-T15 is a safety relay module with time-delay output, designed for use in safety circuits requiring controlled stop functions. It features three safety normally-open (NO) outputs and two auxiliary normally-closed (NC) outputs, with time-delay settings selectable from 1 to 15 seconds in 1-second increments. The module is powered by 24 V DC (-15% to +10%), operates within a temperature range of -10 to +55°C, and mounts on a DIN rail. It complies with EN ISO 13849-1 Performance Level e and Safety Category 4, and meets UL508 and CAN/CSA C22.2 No.14 standards. The housing has an IP40 rating, terminals are rated IP20, and the contact load is rated up to 240 V AC / 2 A for resistive loads. Terminal connections use spring terminals for tool-free wiring, and the module weighs approximately 320 g.
RELAY, SAFETY, 6PST-NO, 240VAC, 2A; Coil Voltage:24VDC; Contact Configuration:6PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 47T1446 |
| Product Name | Relay, Safety, 6Pst-No, 240Vac, 2A; Coil Voltage Idec |
| Channels | Single Throw |