The HR2S-332N-T075 is a safety relay module with a time-delay output, designed for integration into safety circuits compliant with EN ISO 13849-1 Category 4 and Performance Level e. It features 3 normally open safety outputs and 2 normally closed auxiliary outputs, with a 24V DC power supply operating range of -15% to +10%. The time-delay function can be set to 15 discrete values ranging from 0.5 to 7.5 seconds. The module has spring terminals supporting 0.2 to 1.5 mm² wire sizes, DIN rail mounting, and a compact form factor measuring 76.7 mm × 126.2 mm × 111 mm. It complies with EN 60204-1 Stop Category 0 for safety outputs and Category 1 for time-delay outputs, has an IP40-rated housing, and meets UL508 and CSA C22.2 No.14 requirements. The safety outputs are rated for up to 3.6 A at 240 V AC or 30 V DC under Category 4 conditions.
RELAY, SAFETY, 6PST-NO, 240VAC, 2A; Coil Voltage:24VDC; Contact Configuration:6PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 47T1445 |
| Product Name | Relay, Safety, 6Pst-No, 240Vac, 2A; Coil Voltage Idec |
| Channels | Single Throw |