IDEC Corporation Relay, Safety, Dpst-No, 240Vac, 0.75A; Coil Voltage Idec HR1S-DMB1132

Description
RELAY, SAFETY, DPST-NO, 240VAC, 0.75A; Coil Voltage:24VDC; Contact Configuration:DPST-N O; Product Range:HR1S-DMB Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:240V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, DPST-NO, 240VAC, 0.75A; Coil Voltage:24VDC; Contact Configuration:DPST-N O; Product Range:HR1S-DMB Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, Dpst-No, 240Vac, 0.75A; Coil Voltage Idec - 47T1439 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpst-No, 240Vac, 0.75A; Coil Voltage Idec
47T1439
Relay, Safety, Dpst-No, 240Vac, 0.75A; Coil Voltage Idec 47T1439
RELAY, SAFETY, DPST-NO, 240VAC, 0.75A; Coil Voltage:24VDC; Contact Configuration:DPST-N O; Product Range:HR1S-DMB Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:240V RoHS Compliant: Yes

RELAY, SAFETY, DPST-NO, 240VAC, 0.75A; Coil Voltage:24VDC; Contact Configuration:DPST-NO; Product Range:HR1S-DMB Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 47T1439
Product Name Relay, Safety, Dpst-No, 240Vac, 0.75A; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data