IDEC Corporation Relay, Safety, 5Pst-No, 230Vac, 0.75A; Coil Voltage Idec HR1S-ATE5110

Description
RELAY, SAFETY, 5PST-NO, 230VAC, 0.75A; Coil Voltage:24V; Contact Configuration:5PST-N O; Product Range:HR1S-ATE Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:230V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 5PST-NO, 230VAC, 0.75A; Coil Voltage:24V; Contact Configuration:5PST-N O; Product Range:HR1S-ATE Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 5Pst-No, 230Vac, 0.75A; Coil Voltage Idec - 47T1437 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 5Pst-No, 230Vac, 0.75A; Coil Voltage Idec
47T1437
Relay, Safety, 5Pst-No, 230Vac, 0.75A; Coil Voltage Idec 47T1437
RELAY, SAFETY, 5PST-NO, 230VAC, 0.75A; Coil Voltage:24V; Contact Configuration:5PST-N O; Product Range:HR1S-ATE Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:230V RoHS Compliant: Yes

RELAY, SAFETY, 5PST-NO, 230VAC, 0.75A; Coil Voltage:24V; Contact Configuration:5PST-NO; Product Range:HR1S-ATE Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 47T1437
Product Name Relay, Safety, 5Pst-No, 230Vac, 0.75A; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.6033 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 8.00 amps
AC Voltage 400 volts
View Details