IDEC Corporation Safety Relays HR1S-AF5130PB

Description
RELAY SAFETY 3PST 18A 24V
Request a Quote Datasheet
Description
RELAY SAFETY 3PST 18A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 1885-HR1S-AF5130PB-ND - DigiKey
Thief River Falls, MN, United States
RELAY SAFETY 3PST 18A 24V

RELAY SAFETY 3PST 18A 24V

Buy Now Datasheet
Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec - 47T1436 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec
47T1436
Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec 47T1436
RELAY, SAFETY, 3PST-NO, 240VAC, 0.75A; Coil Voltage:24V; Contact Configuration:3PST-N O; Product Range:HR1S-AF Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:240V RoHS Compliant: Yes

RELAY, SAFETY, 3PST-NO, 240VAC, 0.75A; Coil Voltage:24V; Contact Configuration:3PST-NO; Product Range:HR1S-AF Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Relays Safety Relays
Product Number 1885-HR1S-AF5130PB-ND 47T1436
Product Name Safety Relays Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.4822 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 6.00 amps
AC Voltage 400 volts
View Details