IDEC Corporation Safety Relays HR1S-AF5130B

Description
RELAY SAFETY 3PST 18A 24V
Request a Quote Datasheet
Description
RELAY SAFETY 3PST 18A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 1885-1173-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
1885-1173-ND
Safety Relays 1885-1173-ND
RELAY SAFETY 3PST 18A 24V

RELAY SAFETY 3PST 18A 24V

Buy Now Datasheet
Safety Relays - HR1S-AF5130B - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
HR1S-AF5130B
Safety Relays HR1S-AF5130B
RELAY SAFETY 3PST 18A 24V

RELAY SAFETY 3PST 18A 24V

Supplier's Site Datasheet
Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec - 93K6228 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec
93K6228
Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec 93K6228
RELAY, SAFETY, 3PST-NO, 240VAC, 0.75A; Coil Voltage:24V; Contact Configuration:3PST-N O; Product Range:HR1S-AF Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:240V RoHS Compliant: Yes

RELAY, SAFETY, 3PST-NO, 240VAC, 0.75A; Coil Voltage:24V; Contact Configuration:3PST-NO; Product Range:HR1S-AF Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Safety Relays Safety Relays Safety Relays
Product Number 1885-1173-ND HR1S-AF5130B 93K6228
Product Name Safety Relays Safety Relays Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products