IDEC Corporation Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec HR1S-AC5121P

Description
RELAY, SAFETY, 3PST-NO, 240VAC, 0.75A; Coil Voltage:24V; Contact Configuration:3PST-N O; Product Range:HR1S-AC Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:240V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 3PST-NO, 240VAC, 0.75A; Coil Voltage:24V; Contact Configuration:3PST-N O; Product Range:HR1S-AC Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec - 47T1435 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec
47T1435
Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec 47T1435
RELAY, SAFETY, 3PST-NO, 240VAC, 0.75A; Coil Voltage:24V; Contact Configuration:3PST-N O; Product Range:HR1S-AC Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:240V RoHS Compliant: Yes

RELAY, SAFETY, 3PST-NO, 240VAC, 0.75A; Coil Voltage:24V; Contact Configuration:3PST-NO; Product Range:HR1S-AC Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 47T1435
Product Name Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data