IDEC Corporation Machine Interface HG4G-CJT22MF-B

Description
"Human Machine Interface (HMI) Touchscreen 12.1"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 12.1"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-1018-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-1018-ND
Machine Interface 1885-1018-ND
"Human Machine Interface (HMI) Touchscreen 12.1"" Color"

"Human Machine Interface (HMI) Touchscreen 12.1"" Color"

Buy Now Datasheet
Interface, Touch Screen, 640 X 480, Tft Lcd; Meter Display Type Idec - 48T2892 - Newark, An Avnet Company
Chicago, IL, United States
Interface, Touch Screen, 640 X 480, Tft Lcd; Meter Display Type Idec
48T2892
Interface, Touch Screen, 640 X 480, Tft Lcd; Meter Display Type Idec 48T2892
INTERFACE, TOUCH SCREEN, 640 X 480, TFT LCD; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:800 x 600 Pixels; Screen Size:12.1"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Product Range:HG2F Series RoHS Compliant: Yes

INTERFACE, TOUCH SCREEN, 640 X 480, TFT LCD; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:800 x 600 Pixels; Screen Size:12.1"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Product Range:HG2F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 1885-1018-ND 48T2892
Product Name Machine Interface Interface, Touch Screen, 640 X 480, Tft Lcd; Meter Display Type Idec
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Indus Monitor, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech - 73AJ0261 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Programmable Operator Interface - MONITOUCH HMI V9 V9080iSLD-U003 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details