IDEC Corporation Operator Interface, 8.4In, 800X600Pixels; Meter Display Type Idec HG3G-8JT22TF-B

Description
OPERATOR INTERFACE, 8.4IN, 800X600PIXELS; Meter Display Type:SVGA TFT LCD Color; Display Size:127.8mm x 170.4mm; Display Resolution:800 x 600 Pixels; Screen Size:8.4"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
OPERATOR INTERFACE, 8.4IN, 800X600PIXELS; Meter Display Type:SVGA TFT LCD Color; Display Size:127.8mm x 170.4mm; Display Resolution:800 x 600 Pixels; Screen Size:8.4"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operator Interface, 8.4In, 800X600Pixels; Meter Display Type Idec - 60T5936 - Newark, An Avnet Company
Chicago, IL, United States
Operator Interface, 8.4In, 800X600Pixels; Meter Display Type Idec
60T5936
Operator Interface, 8.4In, 800X600Pixels; Meter Display Type Idec 60T5936
OPERATOR INTERFACE, 8.4IN, 800X600PIXELS; Meter Display Type:SVGA TFT LCD Color; Display Size:127.8mm x 170.4mm; Display Resolution:800 x 600 Pixels; Screen Size:8.4"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

OPERATOR INTERFACE, 8.4IN, 800X600PIXELS; Meter Display Type:SVGA TFT LCD Color; Display Size:127.8mm x 170.4mm; Display Resolution:800 x 600 Pixels; Screen Size:8.4"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 60T5936
Product Name Operator Interface, 8.4In, 800X600Pixels; Meter Display Type Idec
Screen Graphic
Unlock Full Specs
to access all available technical data