IDEC Corporation Machine Interface HG2J-7UT22TF-B

Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-HG2J-7UT22TF-B-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-HG2J-7UT22TF-B-ND
Machine Interface 1885-HG2J-7UT22TF-B-ND
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

Buy Now Datasheet
HMI Displays - 466875 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
466875
HMI Displays 466875
Idec HG2J-7UT22TF-B HMI Panel

Idec HG2J-7UT22TF-B HMI Panel

Supplier's Site
Touch Screen, Lcd Color, 7, 24Vdc; Meter Display Type Idec - 28AK4968 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Lcd Color, 7, 24Vdc; Meter Display Type Idec
28AK4968
Touch Screen, Lcd Color, 7, 24Vdc; Meter Display Type Idec 28AK4968
TOUCH SCREEN, LCD COLOR, 7", 24VDC; Meter Display Type:LCD Color; Display Size:186mm x 128mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:-20°C RoHS Compliant: Yes

TOUCH SCREEN, LCD COLOR, 7", 24VDC; Meter Display Type:LCD Color; Display Size:186mm x 128mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 1885-HG2J-7UT22TF-B-ND 466875 28AK4968
Product Name Machine Interface HMI Displays Touch Screen, Lcd Color, 7, 24Vdc; Meter Display Type Idec
Display Options Color; Touch Screen Backlit Screen Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C) 140 F (60 C) -4 to ? F (-20 to ? C)
Configuration Panel
Certifications RoHS Compliant
Unlock Full Specs
to access all available technical data