IDEC Corporation OPERATOR INTERFACE 5.7 COLOR O/I ETHERNET LIGHT GRA HG2G-SS22TF-W

Description
HG2G: 5.7-inch STN LCD Touchscreen Monochrome or 256-Color Display Ethernet Port RS232, RS485 or RS422 Compatible 2 MB of Memory UL , c-UL, Class1 Div 2, Nema 13, IP65, CE
Description
HG2G: 5.7-inch STN LCD Touchscreen Monochrome or 256-Color Display Ethernet Port RS232, RS485 or RS422 Compatible 2 MB of Memory UL , c-UL, Class1 Div 2, Nema 13, IP65, CE

Suppliers

Company
Product
Description
Supplier Links
OPERATOR INTERFACE 5.7 COLOR O/I ETHERNET LIGHT GRA - 70173355 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPERATOR INTERFACE 5.7 COLOR O/I ETHERNET LIGHT GRA
70173355
OPERATOR INTERFACE 5.7 COLOR O/I ETHERNET LIGHT GRA 70173355
HG2G: 5.7-inch STN LCD Touchscreen Monochrome or 256-Color Display Ethernet Port RS232, RS485 or RS422 Compatible 2 MB of Memory UL , c-UL, Class1 Div 2, Nema 13, IP65, CE

HG2G:

  • 5.7-inch STN LCD Touchscreen
  • Monochrome or 256-Color Display
  • Ethernet Port
  • RS232, RS485 or RS422 Compatible
  • 2 MB of Memory
  • UL , c-UL, Class1 Div 2, Nema 13, IP65, CE
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Human Machine Interfaces
Product Number 70173355
Product Name OPERATOR INTERFACE 5.7 COLOR O/I ETHERNET LIGHT GRA
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 21.5 inch (546 mm)
View Details
Machine Interface - 2171-CDPX-X-E1-W-10-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details