IDEC Corporation Machine Interface HG2G-5TT22TF-W

Description
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-1093-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-1093-ND
Machine Interface 1885-1093-ND
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"

"Human Machine Interface (HMI) Touchscreen 5.7"" Color"

Buy Now Datasheet
Touch Screen Panel, 5.7In, Tft Lcd, Grey; Meter Display Type Idec - 74Y9919 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Panel, 5.7In, Tft Lcd, Grey; Meter Display Type Idec
74Y9919
Touch Screen Panel, 5.7In, Tft Lcd, Grey; Meter Display Type Idec 74Y9919
TOUCH SCREEN PANEL, 5.7IN, TFT LCD, GREY; Meter Display Type:TFT LCD Color; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

TOUCH SCREEN PANEL, 5.7IN, TFT LCD, GREY; Meter Display Type:TFT LCD Color; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 1885-1093-ND 74Y9919
Product Name Machine Interface Touch Screen Panel, 5.7In, Tft Lcd, Grey; Meter Display Type Idec
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Operator Interface - MONITOUCH HMI V9 V9120iSLD-U003 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Hmi Panel, Tft Lcd, 21.5, 1920X1080P; Meter Display Type Advantech - 83AH3880 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 21.5 inch (546 mm)
View Details