IDEC Corporation Machine Interface HG2G-5TT22TF-S

Description
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-1092-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-1092-ND
Machine Interface 1885-1092-ND
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"

"Human Machine Interface (HMI) Touchscreen 5.7"" Color"

Buy Now Datasheet
Touch Screen Panel, 5.7In, Lcd, Silver; Meter Display Type Idec - 77Y5487 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Panel, 5.7In, Lcd, Silver; Meter Display Type Idec
77Y5487
Touch Screen Panel, 5.7In, Lcd, Silver; Meter Display Type Idec 77Y5487
TOUCH SCREEN PANEL, 5.7IN, LCD, SILVER; Meter Display Type:TFT LCD Color; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

TOUCH SCREEN PANEL, 5.7IN, LCD, SILVER; Meter Display Type:TFT LCD Color; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 1885-1092-ND 77Y5487
Product Name Machine Interface Touch Screen Panel, 5.7In, Lcd, Silver; Meter Display Type Idec
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 17.3
Specs
Display Options Touch Screen
Width 19.8 inch (503 mm)
Height 12.4 inch (314 mm)
View Details
Hmi Panel, Xga Tft Led Lcd, 1024 X 768 P; Meter Display Type Advantech - 77AH7044 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 15.0 inch (381 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-B-W-10-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details