IDEC Corporation Machine Interface HG2G-5TN22TF-W

Description
"Human Machine Interface (HMI) Touchscreen 5.7"" Monochrome"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 5.7"" Monochrome"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-1112-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-1112-ND
Machine Interface 1885-1112-ND
"Human Machine Interface (HMI) Touchscreen 5.7"" Monochrome"

"Human Machine Interface (HMI) Touchscreen 5.7"" Monochrome"

Buy Now Datasheet
Touch Screen Panel, 5.7In, Lcd Mono, Gry; Meter Display Type Idec - 74Y9917 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Panel, 5.7In, Lcd Mono, Gry; Meter Display Type Idec
74Y9917
Touch Screen Panel, 5.7In, Lcd Mono, Gry; Meter Display Type Idec 74Y9917
TOUCH SCREEN PANEL, 5.7IN, LCD MONO, GRY; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

TOUCH SCREEN PANEL, 5.7IN, LCD MONO, GRY; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 1885-1112-ND 74Y9917
Product Name Machine Interface Touch Screen Panel, 5.7In, Lcd Mono, Gry; Meter Display Type Idec
Display Options Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data