IDEC Corporation Machine Interface HG2G-5FT22TF-W

Description
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-1069-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-1069-ND
Machine Interface 1885-1069-ND
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"

"Human Machine Interface (HMI) Touchscreen 5.7"" Color"

Buy Now Datasheet
Operator Interface - 25383280 - Radwell International
Willingboro, NJ, United States
Operator Interface
25383280
Operator Interface 25383280
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, HG2G SERIES, 5.7 INCH DISPLAY, TOUCHSCREEN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, HG2G SERIES, 5.7 INCH DISPLAY, TOUCHSCREEN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Oi Touchscreen, 5.7, 640 X 480 Pixel; Meter Display Type Idec - 60T5877 - Newark, An Avnet Company
Chicago, IL, United States
Oi Touchscreen, 5.7, 640 X 480 Pixel; Meter Display Type Idec
60T5877
Oi Touchscreen, 5.7, 640 X 480 Pixel; Meter Display Type Idec 60T5877
OI TOUCHSCREEN, 5.7", 640 X 480 PIXEL; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:640 x 480 Pixels; Screen Size:5.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

OI TOUCHSCREEN, 5.7", 640 X 480 PIXEL; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:640 x 480 Pixels; Screen Size:5.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 1885-1069-ND 25383280 60T5877
Product Name Machine Interface Operator Interface Oi Touchscreen, 5.7, 640 X 480 Pixel; Meter Display Type Idec
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
POLARIS Smart HMI 21,5
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details