IDEC Corporation Machine Interface HG2G-5FT22TF-B

Description
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-1068-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-1068-ND
Machine Interface 1885-1068-ND
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"

"Human Machine Interface (HMI) Touchscreen 5.7"" Color"

Buy Now Datasheet
Interface, Touch Screen, 640 X 480, Tft Lcd; Meter Display Type Idec - 48T2887 - Newark, An Avnet Company
Chicago, IL, United States
Interface, Touch Screen, 640 X 480, Tft Lcd; Meter Display Type Idec
48T2887
Interface, Touch Screen, 640 X 480, Tft Lcd; Meter Display Type Idec 48T2887
INTERFACE, TOUCH SCREEN, 640 X 480, TFT LCD; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:640 x 480 Pixels; Screen Size:5.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Product Range:HG2F Series RoHS Compliant: Yes

INTERFACE, TOUCH SCREEN, 640 X 480, TFT LCD; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:640 x 480 Pixels; Screen Size:5.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Product Range:HG2F Series RoHS Compliant: Yes

Supplier's Site Datasheet
Operator Interface - 25387648 - Radwell International
Willingboro, NJ, United States
Operator Interface
25387648
Operator Interface 25387648
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, TOUCHSCREEN, 5.7 TFT, 65K COLOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, TOUCHSCREEN, 5.7 TFT, 65K COLOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Touchscree;5.7in, 65K Color TFT LCD Touchscreen, Black Bezel - 70174128 - Allied Electronics, Inc.
Fort Worth, TX, USA
Touchscree;5.7in, 65K Color TFT LCD Touchscreen, Black Bezel
70174128
Touchscree;5.7in, 65K Color TFT LCD Touchscreen, Black Bezel 70174128
5.7” STN LCD OI touchscreen 256 color or 15 level monochrome Super bright LCD screens: -Monochrome: 500 cd/m2, -Color: 350 cd/m2 Built-in ethernet port (optional) Slim design: 36mm deep behind the panel Analog resistive touch panel Power LED indicator RS232, RS485 and RS422 compatible O/I Link communication (HG2G series only) Sub-host communication (IDEC/Modbus protocol only) 1:N PLC communication (IDEC/Modbus/AB Ethernet/IP/Koyo/Mit subishi MELSEC-Q Ethernet) Supports major manufacturer PLCs: IDEC, Allen Bradley, Omron, Automation Direct (Koyo), Siemens, Mitsubishi & many more Approvals: UL 1604 listed for use in
  • 5.7” STN LCD OI touchscreen
  • 256 color or 15 level monochrome
  • Super bright LCD screens: -Monochrome: 500 cd/m2, -Color: 350 cd/m2
  • Built-in ethernet port (optional)
  • Slim design: 36mm deep behind the panel
  • Analog resistive touch panel
  • Power LED indicator
  • RS232, RS485 and RS422 compatible
  • O/I Link communication (HG2G series only)
  • Sub-host communication (IDEC/Modbus protocol only)
  • 1:N PLC communication (IDEC/Modbus/AB Ethernet/IP/Koyo/Mitsubishi MELSEC-Q Ethernet)
  • Supports major manufacturer PLCs: IDEC, Allen Bradley, Omron, Automation Direct (Koyo), Siemens, Mitsubishi & many more
  • Approvals: UL 1604 listed for use in
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 1885-1068-ND 48T2887 25387648 70174128
Product Name Machine Interface Interface, Touch Screen, 640 X 480, Tft Lcd; Meter Display Type Idec Operator Interface Touchscree;5.7in, 65K Color TFT LCD Touchscreen, Black Bezel
Display Options Color; Touch Screen Color; Touch Screen Touch Screen; Keypad
Operating Temperature -4 to 140 F (-20 to 60 C)
Screen Graphic Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Operator Interface - MONITOUCH X1 X1121iSRD - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Intel Atom®×5-E3940
View Details
POLARIS Remote 15
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
View Details
smartPanel - HA1-A1A41-0 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Cortex-A10
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details