IDEC Corporation Operator Interface; Meter Display Type Idec HG2F-SS22VF

Description
OPERATOR INTERFACE; Meter Display Type:LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:5.7"; Panel Display Interface:-; Memory Size:2MB; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
OPERATOR INTERFACE; Meter Display Type:LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:5.7"; Panel Display Interface:-; Memory Size:2MB; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operator Interface; Meter Display Type Idec - 72C9862 - Newark, An Avnet Company
Chicago, IL, United States
Operator Interface; Meter Display Type Idec
72C9862
Operator Interface; Meter Display Type Idec 72C9862
OPERATOR INTERFACE; Meter Display Type:LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:5.7"; Panel Display Interface:-; Memory Size:2MB; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

OPERATOR INTERFACE; Meter Display Type:LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:5.7"; Panel Display Interface:-; Memory Size:2MB; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 72C9862
Product Name Operator Interface; Meter Display Type Idec
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Operator Interface - 4876792 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
12.1
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 12.1 inch (307 mm)
View Details
Machine Interface - 2171-CDSA-D3-RV-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details