IDEC Corporation Operator Interface; Meter Display Type Idec HG2F-SB22VCF

Description
OPERATOR INTERFACE; Meter Display Type:LCD Monochrome; Display Size:-; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPERATOR INTERFACE; Meter Display Type:LCD Monochrome; Display Size:-; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operator Interface; Meter Display Type Idec - 92C3143 - Newark, An Avnet Company
Chicago, IL, United States
Operator Interface; Meter Display Type Idec
92C3143
Operator Interface; Meter Display Type Idec 92C3143
OPERATOR INTERFACE; Meter Display Type:LCD Monochrome; Display Size:-; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

OPERATOR INTERFACE; Meter Display Type:LCD Monochrome; Display Size:-; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 92C3143
Product Name Operator Interface; Meter Display Type Idec
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

smartPanel - HA1-A1A41-0 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Cortex-A10
View Details
Touch Panel, Fhd Tft Led Lcd Color, I7; Meter Display Type Advantech - 37AJ3134 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
Machine Interface - 2171-CDSA-D3-RV-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details