IDEC Corporation Display Panel; No. Of Characters Idec HG1X-822

Description
DISPLAY PANEL; No. of Characters:8 x 20; No. of Keys:4; Panel Display Interface:RS232, RS485; Memory Size:64KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY PANEL; No. of Characters:8 x 20; No. of Keys:4; Panel Display Interface:RS232, RS485; Memory Size:64KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Panel; No. Of Characters Idec - 86H7630 - Newark, An Avnet Company
Chicago, IL, United States
Display Panel; No. Of Characters Idec
86H7630
Display Panel; No. Of Characters Idec 86H7630
DISPLAY PANEL; No. of Characters:8 x 20; No. of Keys:4; Panel Display Interface:RS232, RS485; Memory Size:64KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes

DISPLAY PANEL; No. of Characters:8 x 20; No. of Keys:4; Panel Display Interface:RS232, RS485; Memory Size:64KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 86H7630
Product Name Display Panel; No. Of Characters Idec
I/O Interfaces RS232, RS485
Unlock Full Specs
to access all available technical data