IDEC Corporation Operator Interface; No. Of Characters Idec HG1X-452

Description
OPERATOR INTERFACE; No. of Characters:4 x 20; No. of Keys:8; Panel Display Interface:RS232; Memory Size:24KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes
Description
OPERATOR INTERFACE; No. of Characters:4 x 20; No. of Keys:8; Panel Display Interface:RS232; Memory Size:24KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Operator Interface; No. Of Characters Idec - 74K3738 - Newark, An Avnet Company
Chicago, IL, United States
Operator Interface; No. Of Characters Idec
74K3738
Operator Interface; No. Of Characters Idec 74K3738
OPERATOR INTERFACE; No. of Characters:4 x 20; No. of Keys:8; Panel Display Interface:RS232; Memory Size:24KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes

OPERATOR INTERFACE; No. of Characters:4 x 20; No. of Keys:8; Panel Display Interface:RS232; Memory Size:24KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 74K3738
Product Name Operator Interface; No. Of Characters Idec
I/O Interfaces RS232
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Human Machine Interface - CR1083 - ifm efector inc.
Specs
Configuration Panel; panel/surf.
I/O Interfaces Ethernet; USB
Resolution 800 x 480
View Details
Operator Interface - 50780056 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
POLARIS Smart HMI 17,3
Specs
Configuration Panel
Display Options Touch Screen
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
9U Rackmount, 19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI, Energy Star
Display Size 19.0 inch (483 mm)
View Details