IDEC Corporation Display Panel; No. Of Characters Idec HG1X-422

Description
DISPLAY PANEL; No. of Characters:4 x 20; No. of Keys:8; Panel Display Interface:RS232, RS485; Memory Size:24KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY PANEL; No. of Characters:4 x 20; No. of Keys:8; Panel Display Interface:RS232, RS485; Memory Size:24KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Panel; No. Of Characters Idec - 26M8275 - Newark, An Avnet Company
Chicago, IL, United States
Display Panel; No. Of Characters Idec
26M8275
Display Panel; No. Of Characters Idec 26M8275
DISPLAY PANEL; No. of Characters:4 x 20; No. of Keys:8; Panel Display Interface:RS232, RS485; Memory Size:24KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes

DISPLAY PANEL; No. of Characters:4 x 20; No. of Keys:8; Panel Display Interface:RS232, RS485; Memory Size:24KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 26M8275
Product Name Display Panel; No. Of Characters Idec
I/O Interfaces RS232, RS485
Unlock Full Specs
to access all available technical data

Similar Products

Panel PC - 67K-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 19.0 inch (483 mm)
View Details
Machine Interface - 2171-CDPX-X-E1-W-10-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details