IDEC Corporation Operator Interface; No. Of Characters Idec HG1X-252

Description
OPERATOR INTERFACE; No. of Characters:2 x 16; No. of Keys:6; Panel Display Interface:RS232; Memory Size:24KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPERATOR INTERFACE; No. of Characters:2 x 16; No. of Keys:6; Panel Display Interface:RS232; Memory Size:24KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operator Interface; No. Of Characters Idec - 74K3737 - Newark, An Avnet Company
Chicago, IL, United States
Operator Interface; No. Of Characters Idec
74K3737
Operator Interface; No. Of Characters Idec 74K3737
OPERATOR INTERFACE; No. of Characters:2 x 16; No. of Keys:6; Panel Display Interface:RS232; Memory Size:24KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes

OPERATOR INTERFACE; No. of Characters:2 x 16; No. of Keys:6; Panel Display Interface:RS232; Memory Size:24KB; Baud Rate:-; Supply Voltage:24VDC; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 74K3737
Product Name Operator Interface; No. Of Characters Idec
I/O Interfaces RS232
Unlock Full Specs
to access all available technical data