IDEC Corporation Display Panel; No. Of Characters Idec HG1X-222

Description
DISPLAY PANEL; No. of Characters:2 x 16; No. of Keys:6; Panel Display Interface:RS232, RS485; Memory Size:24KB; Baud Rate:-; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:-; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
DISPLAY PANEL; No. of Characters:2 x 16; No. of Keys:6; Panel Display Interface:RS232, RS485; Memory Size:24KB; Baud Rate:-; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:-; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Panel; No. Of Characters Idec - 26M8274 - Newark, An Avnet Company
Chicago, IL, United States
Display Panel; No. Of Characters Idec
26M8274
Display Panel; No. Of Characters Idec 26M8274
DISPLAY PANEL; No. of Characters:2 x 16; No. of Keys:6; Panel Display Interface:RS232, RS485; Memory Size:24KB; Baud Rate:-; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:-; Supply Voltage:24VDC RoHS Compliant: Yes

DISPLAY PANEL; No. of Characters:2 x 16; No. of Keys:6; Panel Display Interface:RS232, RS485; Memory Size:24KB; Baud Rate:-; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:-; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 26M8274
Product Name Display Panel; No. Of Characters Idec
I/O Interfaces RS232, RS485
Unlock Full Specs
to access all available technical data