IDEC Corporation Machine Interface HG1P-ST32YBFH-B0

Description
"Human Machine Interface (HMI) Operator Panel 4.3"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Operator Panel 4.3"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-HG1P-ST32YBFH-B0-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-HG1P-ST32YBFH-B0-ND
Machine Interface 1885-HG1P-ST32YBFH-B0-ND
"Human Machine Interface (HMI) Operator Panel 4.3"" Color"

"Human Machine Interface (HMI) Operator Panel 4.3"" Color"

Buy Now Datasheet
Touch Screen, 4.3, 480X272P, Rs422/485; Meter Display Type Idec - 88AH7833 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, 4.3, 480X272P, Rs422/485; Meter Display Type Idec
88AH7833
Touch Screen, 4.3, 480X272P, Rs422/485; Meter Display Type Idec 88AH7833
TOUCH SCREEN, 4.3", 480X272P, RS422/485; Meter Display Type:TFT LCD Color; Display Size:191mm x 168.9mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

TOUCH SCREEN, 4.3", 480X272P, RS422/485; Meter Display Type:TFT LCD Color; Display Size:191mm x 168.9mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 1885-HG1P-ST32YBFH-B0-ND 88AH7833
Product Name Machine Interface Touch Screen, 4.3, 480X272P, Rs422/485; Meter Display Type Idec
Display Options Color Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Wxga, 10.1, 240Vac; Meter Display Type Advantech - 28AK4969 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 800 Pixels
Display Size 10.1 inch (257 mm)
View Details
Programmable Operator Interface - MONITOUCH HMI V1010iSLD - Fuji Electric Corp. of America
Specs
Type Flat Panel Display
Screen Graphic
Resolution 800x600
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Operator unit - CDPX-X-A-W-4 - Festo Corporation
Specs
Configuration Panel
Resolution 480x272 pixels
Display Size 4.3 inch (109 mm)
View Details