IDEC Corporation Machine Interface HG1G-4VT22TF-S

Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-1292-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-1292-ND
Machine Interface 1885-1292-ND
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

Buy Now Datasheet
Hmi, 4.3, Tft Lcd Colour, Silver Bazel; Meter Display Type Idec - 02AC2806 - Newark, An Avnet Company
Chicago, IL, United States
Hmi, 4.3, Tft Lcd Colour, Silver Bazel; Meter Display Type Idec
02AC2806
Hmi, 4.3, Tft Lcd Colour, Silver Bazel; Meter Display Type Idec 02AC2806
HMI, 4.3", TFT LCD COLOUR, SILVER BAZEL; Meter Display Type:TFT LCD Touch Screen; Display Size:95.04mm x 53.856mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes

HMI, 4.3", TFT LCD COLOUR, SILVER BAZEL; Meter Display Type:TFT LCD Touch Screen; Display Size:95.04mm x 53.856mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 1885-1292-ND 02AC2806
Product Name Machine Interface Hmi, 4.3, Tft Lcd Colour, Silver Bazel; Meter Display Type Idec
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data