IDEC Corporation Touchscreen,4.6 inches Monochrome LCD Touchscreen, RS-232, black bezel HG1F-SB22BF-B

Description
HGIF: 4.6-inch STN LCD Monochrome Touchscreen Super Bright LCD Screen with 500 cd/m2 Screen Orientation: Landscape or Portrait RS232, RS422 or RS485 Compatible Large Memory Capacity of 1 MB UL , c-UL, Class1 Div 2, Nema 13, IP65, CE
Description
HGIF: 4.6-inch STN LCD Monochrome Touchscreen Super Bright LCD Screen with 500 cd/m2 Screen Orientation: Landscape or Portrait RS232, RS422 or RS485 Compatible Large Memory Capacity of 1 MB UL , c-UL, Class1 Div 2, Nema 13, IP65, CE

Suppliers

Company
Product
Description
Supplier Links
Touchscreen,4.6 inches Monochrome LCD Touchscreen, RS-232, black bezel - 70173019 - Allied Electronics, Inc.
Fort Worth, TX, USA
Touchscreen,4.6 inches Monochrome LCD Touchscreen, RS-232, black bezel
70173019
Touchscreen,4.6 inches Monochrome LCD Touchscreen, RS-232, black bezel 70173019
HGIF: 4.6-inch STN LCD Monochrome Touchscreen Super Bright LCD Screen with 500 cd/m2 Screen Orientation: Landscape or Portrait RS232, RS422 or RS485 Compatible Large Memory Capacity of 1 MB UL , c-UL, Class1 Div 2, Nema 13, IP65, CE

HGIF:

  • 4.6-inch STN LCD Monochrome Touchscreen
  • Super Bright LCD Screen with 500 cd/m2
  • Screen Orientation: Landscape or Portrait
  • RS232, RS422 or RS485 Compatible
  • Large Memory Capacity of 1 MB
  • UL , c-UL, Class1 Div 2, Nema 13, IP65, CE
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Human Machine Interfaces
Product Number 70173019
Product Name Touchscreen,4.6 inches Monochrome LCD Touchscreen, RS-232, black bezel
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Hmi Panel, Xga Tft Led Lcd, 1024 X 768 P; Meter Display Type Advantech - 77AH7044 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 15.0 inch (381 mm)
View Details
Machine Interface - 2171-CDPX-X-B-W-4-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details