IDEC Corporation Rubber Boot, He5B Pushbutton Switches; For Use With Idec HE9Z-D5B

Description
RUBBER BOOT, HE5B PUSHBUTTON SWITCHES; For Use With:Idec HE5B Series Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RUBBER BOOT, HE5B PUSHBUTTON SWITCHES; For Use With:Idec HE5B Series Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Boot, He5B Pushbutton Switches; For Use With Idec - 08N2438 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Boot, He5B Pushbutton Switches; For Use With Idec
08N2438
Rubber Boot, He5B Pushbutton Switches; For Use With Idec 08N2438
RUBBER BOOT, HE5B PUSHBUTTON SWITCHES; For Use With:Idec HE5B Series Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes

RUBBER BOOT, HE5B PUSHBUTTON SWITCHES; For Use With:Idec HE5B Series Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 08N2438
Product Name Rubber Boot, He5B Pushbutton Switches; For Use With Idec
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10226921 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details