The HE2G-21SHE is a compact grip-enabled emergency stop switch with a 3-position design, dual enabling contacts for safety, and a silicon rubber boot rated for operation from -25°C to 60°C. It features a metal housing with IP67 protection when fitted with a control unit, a terminal tensile strength of 20 N, and an M16 conduit port with supplied cable gland. The switch has a mechanical life of 1,000,000 operations, an electrical life of 100,000 operations at rated load, and complies with UL508, CSA C22.2 No. 14, IEC/EN 60947-5-1, and ISO 10218 standards. Weight is approximately 150 g.
Grip Switch with E-Stop RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 66W7709 |
| Product Name | Grip Switch With E-Stop Rohs Compliant Idec |
| Approvals | RoHS |