The HE2G-21SCE-L-L is a compact grip-style enabling switch with an emergency stop function, two momentary pushbuttons, and a 3-position switch with dual enabling contacts for safety applications. It features a rubber boot, solder terminals, and weighs 165 g. The device meets UL508, CSA C22.2 No. 14, IEC/EN 60947-5-1, and ISO 10218/EN 775 standards, with IP67 protection when equipped with a control unit. It operates at 30V DC with a rated current of 0.5A for resistive loads and 0.2A for inductive loads on the enabling contacts, and supports 1,200 operations per hour. Electrical life is rated at 1,000,000 operations at 24V DC, 100 mA. The operating temperature range is -25°C to 60°C with a silicon rubber boot and -10°C to 60°C with an NBR/PVC boot. The terminal tensile strength is 20 N minimum, and the conduit port is M16 with a supplied cable gland.
Grip Switch Jog Pushbuttons RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98W2564 |
| Product Name | Grip Switch Jog Pushbuttons Rohs Compliant Idec |
| Approvals | RoHS |