IDEC Corporation Pushbutton Sw, Dpdt, 1A, 30V, Solder/qc; Product Range Idec HE2B-M200PB

Description
PUSHBUTTON SW, DPDT, 1A, 30V, SOLDER/QC; Product Range:HE2B Series; Contact Configuration:DPDT; Switch Operation:Off-On-Off ; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:500mA RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SW, DPDT, 1A, 30V, SOLDER/QC; Product Range:HE2B Series; Contact Configuration:DPDT; Switch Operation:Off-On-Off ; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Sw, Dpdt, 1A, 30V, Solder/qc; Product Range Idec - 84C2723 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Dpdt, 1A, 30V, Solder/qc; Product Range Idec
84C2723
Pushbutton Sw, Dpdt, 1A, 30V, Solder/qc; Product Range Idec 84C2723
PUSHBUTTON SW, DPDT, 1A, 30V, SOLDER/QC; Product Range:HE2B Series; Contact Configuration:DPDT; Switch Operation:Off-On-Off ; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:500mA RoHS Compliant: Yes

PUSHBUTTON SW, DPDT, 1A, 30V, SOLDER/QC; Product Range:HE2B Series; Contact Configuration:DPDT; Switch Operation:Off-On-Off; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 84C2723
Product Name Pushbutton Sw, Dpdt, 1A, 30V, Solder/qc; Product Range Idec
Switch Function Off-On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 16351 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details