IDEC Corporation Switch, Pushbutton, Spst, 5A, 250V; Product Range Idec HE1B-M1

Description
SWITCH, PUSHBUTTON, SPST, 5A, 250V; Product Range:HE1B Series; Contact Configuration:SPST-N O; Switch Operation:Off-On-Off ; Actuator / Cap Colour:Yellow; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 5A, 250V; Product Range:HE1B Series; Contact Configuration:SPST-N O; Switch Operation:Off-On-Off ; Actuator / Cap Colour:Yellow; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 5A, 250V; Product Range Idec - 84C2718 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 5A, 250V; Product Range Idec
84C2718
Switch, Pushbutton, Spst, 5A, 250V; Product Range Idec 84C2718
SWITCH, PUSHBUTTON, SPST, 5A, 250V; Product Range:HE1B Series; Contact Configuration:SPST-N O; Switch Operation:Off-On-Off ; Actuator / Cap Colour:Yellow; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 5A, 250V; Product Range:HE1B Series; Contact Configuration:SPST-NO; Switch Operation:Off-On-Off; Actuator / Cap Colour:Yellow; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - HE1B-M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
HE1B-M1
Switches - Pushbutton Switches HE1B-M1
ENABLING SWITCH SIDE MOUNT

ENABLING SWITCH SIDE MOUNT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 84C2718 HE1B-M1
Product Name Switch, Pushbutton, Spst, 5A, 250V; Product Range Idec Switches - Pushbutton Switches
Switch Function Off-On-Off
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Double Pole, Single Throw (DPST); DPST
Features RoHS
Max Current Rating 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM4LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT073 - Powell Electronics, Inc.
NKK Switches
Specs
Features Illuminated Switch
View Details
Pushbutton - 368867 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details