IDEC CORPORATION
HA1S-2C2 -- IDEC SELECTOR SWITCHES NON-ILLUMINATED
IDEC Corporation
IDEC Selector Switches Non-Illuminated
HA1S-2C2
Description
H6 SELECTOR SWITCH
-
Galco Industrial Electronics
Description
H6 SELECTOR SWITCH
Suppliers
IDEC Selector Switches Non-Illuminated
HA1S-2C2
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
HA1S-2C2 |
|
Product Name
|
IDEC Selector Switches Non-Illuminated |
Unlock Full Specs
to access all available technical data
Similar Products
Angle of Throw
45 degrees
Number of Poles
2 poles
Positions per Pole
3
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Flush Actuator
View Details
Construction
Single
Actuator Type
Keylock
Current Rating
10.0 amps
View Details
Mechanical Life
1000000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
9
View Details